ILSCO Corporation Power Distribution Block PDH-14A-500-2

Description
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL (3) 14 TO 2 AWG, (1) 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDH MODEL
Datasheet
Description
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL (3) 14 TO 2 AWG, (1) 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDH-14A-500-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDH-14A-500-2
Power Distribution Block PDH-14A-500-2
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL (3) 14 TO 2 AWG, (1) 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDH MODEL
  • STANDARD TYPE
  • 3.66 INCH L X 4 INCH W X 3.49 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 380 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • (3) 14 TO 2 AWG, (1) 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 4 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • PDH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDH-14A-500-2
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

ESP Junction & Terminal boxes - increased safety grp enclosures and junction boxes 07 51 ex e ii - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -51 to 27 C (-60 to 80 F)
Body Material glass-fiber reinforced polyester, EN 60079-0halogen-free, RAL 9005 (black) or RAL 7000/7001 (grey)
View Details
Terminal Blocks - 29.353 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-02A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 2
Contacts Pitch 2.54 mm (0.10 inches)
View Details