ILSCO Corporation Above Grade Connector PED-6-350-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6.84 INCH L X 1 INCH W X 1.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 AWG TO 350 KCMIL CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6.84 INCH L X 1 INCH W X 1.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 AWG TO 350 KCMIL CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PED-6-350-Z - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PED-6-350-Z
Above Grade Connector PED-6-350-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 6.84 INCH L X 1 INCH W X 1.25 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 AWG TO 350 KCMIL CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 6.84 INCH L X 1 INCH W X 1.25 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 6 AWG TO 350 KCMIL CONDUCTOR SIZE
  • 6 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW SIZE 5/16 INCH HEX
  • TAP TYPE PEDESTAL BAR
  • TEMPERATURE RATING 90 DEG C
  • PED-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-6-350-Z
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF103F.2 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Line bushings with terminals - line bushings with terminals - BARTEC
Specs
Operating Temperature -51 to 43 C (-60 to 110 F)
Voltage Rating 690 to 1000 volts
View Details
Terminal Blocks - 29.209 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Type 92.03 - Socket with box clamp terminals - 9203 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details