ILSCO Corporation Power Distribution Block LDAU-16-350

Description
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX LDAU MODEL
Datasheet
Description
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX LDAU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - LDAU-16-350 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
LDAU-16-350
Power Distribution Block LDAU-16-350
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX LDAU MODEL
  • MODULAR TYPE
  • 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953 APPROVAL
  • 600 V VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • SNAPBLOC[R] BRAND
  • PACKAGING QUANTITY 1
  • PRIMARY SCREW SIZE 3/8 INCH HEX
  • SECONDARY SCREW SIZE 3/16 INCH HEX
  • LDAU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number LDAU-16-350
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2849.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Disconnect terminal block - 2002-1672 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Fixed Terminal Blocks - BB-CON-WR3 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details