ILSCO Corporation Power Distribution Block PDL-112-600-3

Description
STANDARD TYPE 6 INCH L X 5.5 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 335 AMPERE (ALUMINUM/COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 1/2 INCH HEX SECONDARY SCREW SIZE 1/8 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDL MODEL
Datasheet
Description
STANDARD TYPE 6 INCH L X 5.5 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 335 AMPERE (ALUMINUM/COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 1/2 INCH HEX SECONDARY SCREW SIZE 1/8 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDL-112-600-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDL-112-600-3
Power Distribution Block PDL-112-600-3
STANDARD TYPE 6 INCH L X 5.5 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 335 AMPERE (ALUMINUM/COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 1/2 INCH HEX SECONDARY SCREW SIZE 1/8 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDL MODEL
  • STANDARD TYPE
  • 6 INCH L X 5.5 INCH W SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953, CSA, CE APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 335 AMPERE (ALUMINUM/COPPER) CURRENT RATING
  • 75 DEG C TEMPERATURE RATING
  • 1 POLE(S)
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE
  • 12 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PRIMARY SCREW SIZE 1/2 INCH HEX
  • SECONDARY SCREW SIZE 1/8 INCH HEX
  • SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
  • PDL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDL-112-600-3
Product Name Power Distribution Block
Operating Temperature 75 C (167 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSMXX096 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details
Through terminal block - 2000-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers