ILSCO Corporation Below Grade Connector PED8-350SS-DB

Description
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 9.18 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 8 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL TEMPERATURE RATING 90 DEG C CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
Datasheet
Description
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 9.18 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 8 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL TEMPERATURE RATING 90 DEG C CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Below Grade Connector - PED8-350SS-DB - ILSCO Corporation
Cincinnati, OH, USA
Below Grade Connector
PED8-350SS-DB
Below Grade Connector PED8-350SS-DB
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 9.18 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 8 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL TEMPERATURE RATING 90 DEG C CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
  • CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 9.18 INCH L X 4.447 INCH W X 2.435 INCH H SIZE
  • 12 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER, ALUMINUM CONDUCTOR MATERIAL
  • UL 486D, CSA APPROVAL
  • EPDM INSULATION MATERIAL
  • 8 TERMINAL(S)
  • SAFETYSUB[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • APPLICATION DIRECT BURIAL
  • TEMPERATURE RATING 90 DEG C
  • CONSTRUCTION FEATURE WATERTIGHT
  • PED-SS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED8-350SS-DB
Product Name Below Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Din Rail, Channel - 2946-2003-6643-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-08D1-V1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.253 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers