ILSCO CorporationPower Distribution BlockPDS-11-RR-1
Description
STANDARD TYPE
UL, CSA APPROVAL
600 V VOLTAGE RATING
410 AMPERE CURRENT RATING
C-6-1 COVER TYPE
TIN PLATED COPPER CONNECTOR MATERIAL
1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 4
PDS MODEL
ILSCO Corporation
Done
Description
STANDARD TYPE
UL, CSA APPROVAL
600 V VOLTAGE RATING
410 AMPERE CURRENT RATING
C-6-1 COVER TYPE
TIN PLATED COPPER CONNECTOR MATERIAL
1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 4
PDS MODEL
STANDARD TYPE
UL, CSA APPROVAL
600 V VOLTAGE RATING
410 AMPERE CURRENT RATING
C-6-1 COVER TYPE
TIN PLATED COPPER CONNECTOR MATERIAL
1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 4
PDS MODEL
STANDARD TYPE
UL, CSA APPROVAL
600 V VOLTAGE RATING
410 AMPERE CURRENT RATING
C-6-1 COVER TYPE
TIN PLATED COPPER CONNECTOR MATERIAL
1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE