ILSCO Corporation Power Distribution Block PDE-18-400

Description
STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 270 AMPERE (ALUMINUM), 335 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 16 TO 2 AWG SECONDARY OPENING WIRE SIZE (1) 6 AWG TO 400 KCMIL, (1) 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDE MODEL
Datasheet
Description
STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 270 AMPERE (ALUMINUM), 335 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 16 TO 2 AWG SECONDARY OPENING WIRE SIZE (1) 6 AWG TO 400 KCMIL, (1) 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDE-18-400 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDE-18-400
Power Distribution Block PDE-18-400
STANDARD TYPE 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 270 AMPERE (ALUMINUM), 335 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 16 TO 2 AWG SECONDARY OPENING WIRE SIZE (1) 6 AWG TO 400 KCMIL, (1) 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDE MODEL
  • STANDARD TYPE
  • 2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 270 AMPERE (ALUMINUM), 335 AMPERE (COPPER) CURRENT RATING
  • 75 DEG C TEMPERATURE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 16 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • (1) 6 AWG TO 400 KCMIL, (1) 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 8 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • PDE MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDE-18-400
Product Name Power Distribution Block
Operating Temperature 75 C (167 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2400.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Barrier Strips - 1-1437403-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
View Details
3 suppliers
DIN Rail Terminal Blocks - 2787714 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
2 suppliers