ILSCO Corporation Power Distribution Block PDBU-49-500-1

Description
STANDARD TYPE 6 7/32 INCH L X 4 INCH W X 4 3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, UL 486A, UL 486B APPROVAL 600 V VOLTAGE RATING 1520 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING VALOX[R] HOUSING MATERIAL 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL, 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 9 SECONDARY OPENINGS PER POLE 4 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX, 5/16 INCH HEX PDBU MODEL
Datasheet
Description
STANDARD TYPE 6 7/32 INCH L X 4 INCH W X 4 3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, UL 486A, UL 486B APPROVAL 600 V VOLTAGE RATING 1520 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING VALOX[R] HOUSING MATERIAL 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL, 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 9 SECONDARY OPENINGS PER POLE 4 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX, 5/16 INCH HEX PDBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDBU-49-500-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDBU-49-500-1
Power Distribution Block PDBU-49-500-1
STANDARD TYPE 6 7/32 INCH L X 4 INCH W X 4 3/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, UL 486A, UL 486B APPROVAL 600 V VOLTAGE RATING 1520 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING VALOX[R] HOUSING MATERIAL 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL, 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 9 SECONDARY OPENINGS PER POLE 4 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX, 5/16 INCH HEX PDBU MODEL
  • STANDARD TYPE
  • 6 7/32 INCH L X 4 INCH W X 4 3/8 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953, UL 486A, UL 486B APPROVAL
  • 600 V VOLTAGE RATING
  • 1520 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • VALOX[R] HOUSING MATERIAL
  • 1 POLE(S)
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 6 AWG TO 350 KCMIL, 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 9 SECONDARY OPENINGS PER POLE
  • 4 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PRIMARY SCREW SIZE 3/8 INCH HEX
  • SECONDARY SCREW SIZE 3/8 INCH HEX, 5/16 INCH HEX
  • PDBU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDBU-49-500-1
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF10F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.015 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers