ILSCO Corporation Power Distribution Block PDS-12-PP-1

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING C-6-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING C-6-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-12-PP-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-12-PP-1
Power Distribution Block PDS-12-PP-1
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 360 AMPERE CURRENT RATING C-6-1 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 360 AMPERE CURRENT RATING
  • C-6-1 COVER TYPE
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-12-PP-1
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.P3 - socket with Push-in terminals - 94P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals EAC-1, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.164 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2703 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details