ILSCO Corporation Above Grade Connector PSA-8-750-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 13.187 INCH L X 2 INCH W X 2.5 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1/0 AWG TO 350 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 8 TERMINAL(S) DOUBLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 3/8 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 500 LB-INCH PSA-Z MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 13.187 INCH L X 2 INCH W X 2.5 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1/0 AWG TO 350 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 8 TERMINAL(S) DOUBLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 3/8 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 500 LB-INCH PSA-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PSA-8-750-Z - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PSA-8-750-Z
Above Grade Connector PSA-8-750-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 13.187 INCH L X 2 INCH W X 2.5 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1/0 AWG TO 350 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 8 TERMINAL(S) DOUBLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 3/8 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 500 LB-INCH PSA-Z MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 13.187 INCH L X 2 INCH W X 2.5 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1/0 AWG TO 350 KCMIL CONDUCTOR SIZE
  • PLASTISOL INSULATED INSULATION TYPE
  • 8 TERMINAL(S)
  • DOUBLE ROW TERMINAL CONFIGURATION
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW SIZE 3/8 INCH HEX
  • TAP TYPE PEDESTAL BAR
  • TORQUE RATING 500 LB-INCH
  • PSA-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PSA-8-750-Z
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Screwless Terminal Blocks - USL-5VB1-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Sensor supply terminal block - 2000-5352 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers