ILSCO Corporation Below Grade Connector PED-3-500-SS-Z

Description
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4.57 INCH L X 5.06 INCH W X 2.82 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 3 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
Datasheet
Description
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4.57 INCH L X 5.06 INCH W X 2.82 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 3 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Below Grade Connector - PED-3-500-SS-Z - ILSCO Corporation
Cincinnati, OH, USA
Below Grade Connector
PED-3-500-SS-Z
Below Grade Connector PED-3-500-SS-Z
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 4.57 INCH L X 5.06 INCH W X 2.82 INCH H SIZE 10 AWG MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 3 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
  • CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 4.57 INCH L X 5.06 INCH W X 2.82 INCH H SIZE
  • 10 AWG MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER, ALUMINUM CONDUCTOR MATERIAL
  • UL 486D, CSA APPROVAL
  • EPDM INSULATION MATERIAL
  • 3 TERMINAL(S)
  • SAFETYSUB[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • APPLICATION DIRECT BURIAL
  • CONSTRUCTION FEATURE WATERTIGHT
  • PED-SS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-3-500-SS-Z
Product Name Below Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers