ILSCO Corporation Power Distribution Block PDH-28-250-1

Description
STANDARD TYPE 1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PRIMARY SCREW SIZE 5/16 INCH HEX SECONDARY SCREW SIZE 5/32 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
Datasheet
Description
STANDARD TYPE 1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PRIMARY SCREW SIZE 5/16 INCH HEX SECONDARY SCREW SIZE 5/32 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDH-28-250-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDH-28-250-1
Power Distribution Block PDH-28-250-1
STANDARD TYPE 1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 8 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PRIMARY SCREW SIZE 5/16 INCH HEX SECONDARY SCREW SIZE 5/32 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
  • STANDARD TYPE
  • 1.96 INCH L X 4 INCH W X 3.49 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA, CE APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 510 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 POLE(S)
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE
  • 8 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4
  • PRIMARY SCREW SIZE 5/16 INCH HEX
  • SECONDARY SCREW SIZE 5/32 INCH HEX
  • SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
  • PDH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDH-28-250-1
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data