ILSCO CorporationPower Distribution BlockPDE-22-250-CU
Description
STANDARD TYPE
2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE
COPPER CONDUCTOR MATERIAL
UL 1059, CSA C22.2, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
510 AMPERE CURRENT RATING
75 DEG C TEMPERATURE RATING
GLASS FILLED POLYCARBONATE HOUSING MATERIAL
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
6 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE
6 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 3
PRIMARY SCREW SIZE 8 MM
SECONDARY SCREW SIZE 8 MM
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDE MODEL
ILSCO Corporation
Done
Datasheet
Description
STANDARD TYPE
2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE
COPPER CONDUCTOR MATERIAL
UL 1059, CSA C22.2, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
510 AMPERE CURRENT RATING
75 DEG C TEMPERATURE RATING
GLASS FILLED POLYCARBONATE HOUSING MATERIAL
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
6 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE
6 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 3
PRIMARY SCREW SIZE 8 MM
SECONDARY SCREW SIZE 8 MM
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDE MODEL
STANDARD TYPE
2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE
COPPER CONDUCTOR MATERIAL
UL 1059, CSA C22.2, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
510 AMPERE CURRENT RATING
75 DEG C TEMPERATURE RATING
GLASS FILLED POLYCARBONATE HOUSING MATERIAL
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
6 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE
6 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 3
PRIMARY SCREW SIZE 8 MM
SECONDARY SCREW SIZE 8 MM
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDE MODEL
STANDARD TYPE
2.27 INCH L X 4.39 INCH W X 3.14 INCH H SIZE
COPPER CONDUCTOR MATERIAL
UL 1059, CSA C22.2, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
510 AMPERE CURRENT RATING
75 DEG C TEMPERATURE RATING
GLASS FILLED POLYCARBONATE HOUSING MATERIAL
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
6 AWG TO 250 KCMIL SECONDARY OPENING WIRE SIZE
6 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 3
PRIMARY SCREW SIZE 8 MM
SECONDARY SCREW SIZE 8 MM
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated