ILSCO Corporation Power Distribution Block PDM-12-500D-2

Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 1/16 INCH L STUD SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDM MODEL
Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 1/16 INCH L STUD SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDM MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDM-12-500D-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDM-12-500D-2
Power Distribution Block PDM-12-500D-2
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 380 AMPERE CURRENT RATING C-5-2 COVER TYPE HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 1/16 INCH L STUD SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDM MODEL
  • STANDARD TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 380 AMPERE CURRENT RATING
  • C-5-2 COVER TYPE
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 1/4 INCH-20 TPI X 1 1/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2
  • PDM MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDM-12-500D-2
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.63 – Screw terminal socket - 9363 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, CE-2, IMQ-grande, cRUus, EAC-1, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2708 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details