ILSCO Corporation Power Distribution Block LDBU-22-350

Description
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX LDBU MODEL
Datasheet
Description
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX LDBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - LDBU-22-350 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
LDBU-22-350
Power Distribution Block LDBU-22-350
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 620 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX LDBU MODEL
  • MODULAR TYPE
  • 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953 APPROVAL
  • 600 V VOLTAGE RATING
  • 620 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 6 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • SNAPBLOC[R] BRAND
  • PACKAGING QUANTITY 1
  • PRIMARY SCREW SIZE 3/8 INCH HEX
  • SECONDARY SCREW SIZE 3/8 INCH HEX
  • LDBU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number LDBU-22-350
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Blocks - 29.053 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-07D1-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers