ILSCO Corporation Power Distribution Block PDL-16-400-3

Description
STANDARD TYPE 6 INCH L X 5.5 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 270 AMPERE (ALUMINUM), 335 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 400 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 5/16 INCH HEX SECONDARY SCREW SIZE 5/32 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDL MODEL
Datasheet
Description
STANDARD TYPE 6 INCH L X 5.5 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 270 AMPERE (ALUMINUM), 335 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 400 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 5/16 INCH HEX SECONDARY SCREW SIZE 5/32 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDL-16-400-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDL-16-400-3
Power Distribution Block PDL-16-400-3
STANDARD TYPE 6 INCH L X 5.5 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 270 AMPERE (ALUMINUM), 335 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 400 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 5/16 INCH HEX SECONDARY SCREW SIZE 5/32 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDL MODEL
  • STANDARD TYPE
  • 6 INCH L X 5.5 INCH W SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953, CSA, CE APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 270 AMPERE (ALUMINUM), 335 AMPERE (COPPER) CURRENT RATING
  • 75 DEG C TEMPERATURE RATING
  • 1 POLE(S)
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 400 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PRIMARY SCREW SIZE 5/16 INCH HEX
  • SECONDARY SCREW SIZE 5/32 INCH HEX
  • SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
  • PDL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDL-16-400-3
Product Name Power Distribution Block
Operating Temperature 75 C (167 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Contact elements - Contact element EF - (N) - EF03.1 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.008 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
2 suppliers