ILSCO Corporation Power Distribution Block LDBU-16-500

Description
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX LDBU MODEL
Datasheet
Description
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX LDBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - LDBU-16-500 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
LDBU-16-500
Power Distribution Block LDBU-16-500
MODULAR TYPE 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX LDBU MODEL
  • MODULAR TYPE
  • 3 INCH L X 5 1/2 INCH W X 3 7/16 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953 APPROVAL
  • 600 V VOLTAGE RATING
  • 380 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • ELECTRO TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • SNAPBLOC[R] BRAND
  • PACKAGING QUANTITY 1
  • PRIMARY SCREW SIZE 3/8 INCH HEX
  • SECONDARY SCREW SIZE 3/16 INCH HEX
  • LDBU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number LDBU-16-500
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
Contact elements - Contact element EF - (N) - EF033F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-08A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers