ILSCO Corporation Power Distribution Block LDB-16-350

Description
MODULAR TYPE 3 INCH WIDTH X 5-1/2 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VOLT VOLTAGE RATING 310 AMP CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND ROHS COMPLIANT HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY) LDB MODEL
Datasheet
Description
MODULAR TYPE 3 INCH WIDTH X 5-1/2 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VOLT VOLTAGE RATING 310 AMP CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND ROHS COMPLIANT HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY) LDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - LDB-16-350 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
LDB-16-350
Power Distribution Block LDB-16-350
MODULAR TYPE 3 INCH WIDTH X 5-1/2 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 VOLT VOLTAGE RATING 310 AMP CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND ROHS COMPLIANT HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY) LDB MODEL
  • MODULAR TYPE
  • 3 INCH WIDTH X 5-1/2 INCH DEPTH X 3-7/16 INCH HEIGHT SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 310 AMP CURRENT RATING
  • CLEAR COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • SNAPBLOC[R] BRAND
  • ROHS COMPLIANT
  • HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY)
  • LDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number LDB-16-350
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546686-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 25
View Details
3 suppliers
Double-deck terminal block - Ground terminal block - 2002-2207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers