ILSCO Corporation Power Distribution Block PDS-11-KE-2

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-4-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-4-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-KE-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-KE-2
Power Distribution Block PDS-11-KE-2
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-4-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 230 AMPERE CURRENT RATING
  • C-4-2 COVER TYPE
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 1/4 INCH-20 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-KE-2
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HI-203-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details