ILSCO Corporation Power Distribution Block LDBU-26-500

Description
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY) LDBU MODEL
Datasheet
Description
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY) LDBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - LDBU-26-500 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
LDBU-26-500
Power Distribution Block LDBU-26-500
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 760 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY) LDBU MODEL
  • MODULAR TYPE
  • 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953 APPROVAL
  • 600 V VOLTAGE RATING
  • 760 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • SNAPBLOC[R] BRAND
  • HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY)
  • LDBU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number LDBU-26-500
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546296-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2457 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers