ILSCO Corporation Below Grade Connector PED6-350SS-DB

Description
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 6.93 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 6 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL TEMPERATURE RATING 90 DEG C CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
Datasheet
Description
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 6.93 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 6 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL TEMPERATURE RATING 90 DEG C CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Below Grade Connector - PED6-350SS-DB - ILSCO Corporation
Cincinnati, OH, USA
Below Grade Connector
PED6-350SS-DB
Below Grade Connector PED6-350SS-DB
CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL 6.93 INCH L X 4.447 INCH W X 2.435 INCH H SIZE 12 AWG STRANDED MIN. CONDUCTOR SIZE 350 KCMIL MAX. CONDUCTOR SIZE COPPER, ALUMINUM CONDUCTOR MATERIAL UL 486D, CSA APPROVAL EPDM INSULATION MATERIAL 6 TERMINAL(S) SAFETYSUB[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 600 V APPLICATION DIRECT BURIAL TEMPERATURE RATING 90 DEG C CONSTRUCTION FEATURE WATERTIGHT PED-SS MODEL
  • CLEAR PLATED HIGH STRENGTH ALUMINUM ALLOY MATERIAL
  • 6.93 INCH L X 4.447 INCH W X 2.435 INCH H SIZE
  • 12 AWG STRANDED MIN. CONDUCTOR SIZE
  • 350 KCMIL MAX. CONDUCTOR SIZE
  • COPPER, ALUMINUM CONDUCTOR MATERIAL
  • UL 486D, CSA APPROVAL
  • EPDM INSULATION MATERIAL
  • 6 TERMINAL(S)
  • SAFETYSUB[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 600 V
  • APPLICATION DIRECT BURIAL
  • TEMPERATURE RATING 90 DEG C
  • CONSTRUCTION FEATURE WATERTIGHT
  • PED-SS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED6-350SS-DB
Product Name Below Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.11- PCB socket - 9311 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2601 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details