ILSCO Corporation Power Distribution Block PDL-16-2/0-3

Description
STANDARD TYPE 4.25 INCH L X 3 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 135 AMPERE (ALUMINUM), 175 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDL MODEL
Datasheet
Description
STANDARD TYPE 4.25 INCH L X 3 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 135 AMPERE (ALUMINUM), 175 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDL-16-2/0-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDL-16-2/0-3
Power Distribution Block PDL-16-2/0-3
STANDARD TYPE 4.25 INCH L X 3 INCH W SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1953, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 135 AMPERE (ALUMINUM), 175 AMPERE (COPPER) CURRENT RATING 75 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDL MODEL
  • STANDARD TYPE
  • 4.25 INCH L X 3 INCH W SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1953, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 135 AMPERE (ALUMINUM), 175 AMPERE (COPPER) CURRENT RATING
  • 75 DEG C TEMPERATURE RATING
  • 1 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • PDL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDL-16-2/0-3
Product Name Power Distribution Block
Operating Temperature 75 C (167 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
PCB Terminal Blocks with Wire Guard - MSGXX007 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
DIN Rail Terminal Blocks - 2787717 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
North American 12 AWG
View Details
2 suppliers