ILSCO Corporation Power Distribution Block PDM-11-350S-2

Description
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 310 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL M10 X 30 MM SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDM MODEL
Description
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 310 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL M10 X 30 MM SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDM MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDM-11-350S-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDM-11-350S-2
Power Distribution Block PDM-11-350S-2
STANDARD TYPE 3.66 INCH L X 4 INCH W X 3.33 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 310 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL M10 X 30 MM SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE PDM MODEL
  • STANDARD TYPE
  • 3.66 INCH L X 4 INCH W X 3.33 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • M10 X 30 MM SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • PDM MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDM-11-350S-2
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Top Wire Entry Wire-to-Board Connections - 30.258 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Through terminal block - 2000-1301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers