ILSCO Corporation Power Distribution Block PDBU-55-600-1

Description
STANDARD TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 1900 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 250 TO 600 KCMIL SECONDARY OPENING WIRE SIZE 250 TO 600 KCMIL PRIMARY OPENING WIRE SIZE 5 SECONDARY OPENINGS PER POLE 5 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) PDBU MODEL
Datasheet
Description
STANDARD TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 1900 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 250 TO 600 KCMIL SECONDARY OPENING WIRE SIZE 250 TO 600 KCMIL PRIMARY OPENING WIRE SIZE 5 SECONDARY OPENINGS PER POLE 5 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) PDBU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDBU-55-600-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDBU-55-600-1
Power Distribution Block PDBU-55-600-1
STANDARD TYPE 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE COPPER CONDUCTOR MATERIAL UL 1953 APPROVAL 600 V VOLTAGE RATING 1900 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 1 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 250 TO 600 KCMIL SECONDARY OPENING WIRE SIZE 250 TO 600 KCMIL PRIMARY OPENING WIRE SIZE 5 SECONDARY OPENINGS PER POLE 5 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY) PDBU MODEL
  • STANDARD TYPE
  • 6-7/32 INCH L X 4 INCH W X 4-3/8 INCH H SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 1953 APPROVAL
  • 600 V VOLTAGE RATING
  • 1900 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 1 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 250 TO 600 KCMIL SECONDARY OPENING WIRE SIZE
  • 250 TO 600 KCMIL PRIMARY OPENING WIRE SIZE
  • 5 SECONDARY OPENINGS PER POLE
  • 5 PRIMARY OPENINGS PER POLE
  • HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
  • PDBU MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDBU-55-600-1
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Through terminal block - 2002-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - CIMXX9M2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details