ILSCO Corporation Above Grade Connector PED-8-4/0-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7.36 INCH L X 0.75 INCH W X 1 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 TO 4/0 AWG CONDUCTOR SIZE 8 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7.36 INCH L X 0.75 INCH W X 1 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 TO 4/0 AWG CONDUCTOR SIZE 8 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PED-8-4/0-Z - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PED-8-4/0-Z
Above Grade Connector PED-8-4/0-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 7.36 INCH L X 0.75 INCH W X 1 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 6 TO 4/0 AWG CONDUCTOR SIZE 8 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 7.36 INCH L X 0.75 INCH W X 1 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 6 TO 4/0 AWG CONDUCTOR SIZE
  • 8 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW SIZE 5/16 INCH HEX
  • TAP TYPE PEDESTAL BAR
  • TEMPERATURE RATING 90 DEG C
  • PED-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-8-4/0-Z
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing Front Wire Entry Wire-to-Board Connections - 30.209 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details