ILSCO Corporation Power Distribution Block PDS-11-PP-2

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-5-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-5-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-PP-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-PP-2
Power Distribution Block PDS-11-PP-2
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-5-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 230 AMPERE CURRENT RATING
  • C-5-2 COVER TYPE
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 3/8 INCH-16 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-PP-2
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Contact elements - Contact element EF - (N) - EF10.3 -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-30D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 30
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers