ILSCO Corporation Power Distribution Block PDS-12-PC-3

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING C-5-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING C-5-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-12-PC-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-12-PC-3
Power Distribution Block PDS-12-PC-3
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE CURRENT RATING C-5-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 260 AMPERE CURRENT RATING
  • C-5-3 COVER TYPE
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 1/4 INCH-20 TPI X 9/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-12-PC-3
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-20D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Terminals - 2402.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Terminal Blk/Strip Wiring Dev - 15592 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details