ILSCO Corporation Power Distribution Block PDM-14-K2/0-1

Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDM MODEL
Description
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDM MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDM-14-K2/0-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDM-14-K2/0-1
Power Distribution Block PDM-14-K2/0-1
STANDARD TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDM MODEL
  • STANDARD TYPE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 510 AMPERE CURRENT RATING
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 4 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4
  • PDM MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDM-14-K2/0-1
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 5 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6798 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details
Terminal Blk/Strip Wiring Dev - 350446 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Voltage Rating 600 volts
Current Rating 55 amps
View Details