ILSCO Corporation Power Distribution Block PDH-22-350-3

Description
STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 620 AMPERE CURRENT RATING C-6-3 COVER TYPE 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 4 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
Datasheet
Description
STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 620 AMPERE CURRENT RATING C-6-3 COVER TYPE 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 4 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDH-22-350-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDH-22-350-3
Power Distribution Block PDH-22-350-3
STANDARD TYPE 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 620 AMPERE CURRENT RATING C-6-3 COVER TYPE 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 4 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE 4 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 2 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/8 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
  • STANDARD TYPE
  • 8.54 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA, CE APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 620 AMPERE CURRENT RATING
  • C-6-3 COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • 3 POLE(S)
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 4 AWG TO 350 KCMIL SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 2 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PRIMARY SCREW SIZE 3/8 INCH HEX
  • SECONDARY SCREW SIZE 3/8 INCH HEX
  • SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
  • PDH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDH-22-350-3
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -35 to 105 C (-31 to 221 F)
# of Contacts 5
Body Material Polyamide 6.6
View Details
Type 90.15 - PCB socket - 9015 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CE Conformity Marks; IMQ-grande, CE-2, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.066 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers