ILSCO CorporationPower Distribution BlockPDH-11-600-3
Description
STANDARD TYPE
5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
420 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
2 AWG TO 600 KCMIL SECONDARY OPENING WIRE SIZE
2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
PDH MODEL
ILSCO Corporation
Done
Datasheet
Description
STANDARD TYPE
5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
420 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
2 AWG TO 600 KCMIL SECONDARY OPENING WIRE SIZE
2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
PDH MODEL
STANDARD TYPE
5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
420 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
2 AWG TO 600 KCMIL SECONDARY OPENING WIRE SIZE
2 AWG TO 600 KCMIL PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
PDH MODEL
STANDARD TYPE
5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 VAC/VDC VOLTAGE RATING
420 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
3 POLE(S)
ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated