ILSCO Corporation Power Distribution Block PDB-112A-350-2

Description
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
Datasheet
Description
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDB-112A-350-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDB-112A-350-2
Power Distribution Block PDB-112A-350-2
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
  • STANDARD TYPE
  • 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 12 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY)
  • PDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDB-112A-350-2
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.82 - Screw terminal (Box clamp) socket - 9082 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CSA, cRUus, ukca, CE-2, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Shield terminal block - 2001-1208 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details