ILSCO Corporation Power Distribution Block PDS-11-KE-3

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-4-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-4-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-KE-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-KE-3
Power Distribution Block PDS-11-KE-3
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 230 AMPERE CURRENT RATING C-4-3 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/4 INCH-20 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 230 AMPERE CURRENT RATING
  • C-4-3 COVER TYPE
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 1/4 INCH-20 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-KE-3
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Screwless Terminal Blocks - USL-5VB1-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Type 90.02 - Socket with box clamp terminals - 9002 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; IMQ-grande, CE-2, EAC-1, CSA, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
IEC 1-Ckt Feed-Through Blk 35mm - 1492-J35-Y - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through
View Details