ILSCO Corporation Above Grade Connector PED-4-350-X

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3.843 INCH L X 1 INCH W X 1.375 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 350 LB-INCH PED-X MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3.843 INCH L X 1 INCH W X 1.375 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 350 LB-INCH PED-X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PED-4-350-X - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PED-4-350-X
Above Grade Connector PED-4-350-X
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 3.843 INCH L X 1 INCH W X 1.375 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 350 LB-INCH PED-X MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 3.843 INCH L X 1 INCH W X 1.375 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • 10 AWG TO 350 KCMIL CONDUCTOR SIZE
  • PLASTISOL INSULATED INSULATION TYPE
  • 4 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW SIZE 5/16 INCH HEX
  • TAP TYPE PEDESTAL BAR
  • TORQUE RATING 350 LB-INCH
  • PED-X MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-4-350-X
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546214-5-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
Turret Term Board - 15044 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1545
# of Contacts 50
Body Material Phenolic, XP
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 95.83 - Screw terminal (Box clamp) socket - 9583 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details