ILSCO Corporation Power Distribution Block PDH-212-250-3

Description
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 5/16 INCH HEX SECONDARY SCREW SIZE 1/8 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
Datasheet
Description
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 5/16 INCH HEX SECONDARY SCREW SIZE 1/8 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDH-212-250-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDH-212-250-3
Power Distribution Block PDH-212-250-3
STANDARD TYPE 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 510 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 2 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 5/16 INCH HEX SECONDARY SCREW SIZE 1/8 INCH HEX SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL) PDH MODEL
  • STANDARD TYPE
  • 5.36 INCH L X 4 INCH W X 3.49 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA, CE APPROVAL
  • 600 VAC/VDC VOLTAGE RATING
  • 510 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 POLE(S)
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 1/0 AWG TO 250 KCMIL PRIMARY OPENING WIRE SIZE
  • 12 SECONDARY OPENINGS PER POLE
  • 2 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PRIMARY SCREW SIZE 5/16 INCH HEX
  • SECONDARY SCREW SIZE 1/8 INCH HEX
  • SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
  • PDH MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDH-212-250-3
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 14
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-AT101-4-02P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2731 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details