ILSCO Corporation Power Distribution Block LDB-16-500

Description
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY) LDB MODEL
Datasheet
Description
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY) LDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - LDB-16-500 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
LDB-16-500
Power Distribution Block LDB-16-500
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY) LDB MODEL
  • MODULAR TYPE
  • 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 380 AMPERE CURRENT RATING
  • CLEAR COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • SNAPBLOC[R] BRAND
  • HEX SIZE 3/8 INCH (PRIMARY), 3/16 INCH (SECONDARY)
  • LDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number LDB-16-500
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block for 3 Wire Cable - 82021020 - Interpower
Specs
Operating Temperature ? to 150 C (? to 302 F)
# of Contacts 3
Body Material Polyamide 6.6
View Details
Terminal Blocks - 29.056 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-08A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details