ILSCO Corporation Power Distribution Block PDS-11-RR-2

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING C-6-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING C-6-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-RR-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-RR-2
Power Distribution Block PDS-11-RR-2
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 410 AMPERE CURRENT RATING C-6-2 COVER TYPE TIN PLATED COPPER CONNECTOR MATERIAL 1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE 1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 2 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 410 AMPERE CURRENT RATING
  • C-6-2 COVER TYPE
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 1/2 INCH-13 TPI X 1 7/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 1/2 INCH-13 TPI X 1 7/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 2
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-RR-2
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Light terminal block ELD - ELDE.N-RD-BU-WH-24VDC -  - Schmersal Inc.
Specs
Termination Options Screw terminals
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-10A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 2.54 mm (0.10 inches)
View Details