ILSCO CorporationPower Distribution BlockPDC-11-2/0-2
Description
MODULAR TYPE
1.824 INCH L X 2.875 INCH W X 1.937 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
LEXAN[R] HOUSING MATERIAL
2 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 1
PRIMARY SCREW SIZE 3/16 INCH HEX
SECONDARY SCREW SIZE 3/16 INCH HEX
PDC MODEL
ILSCO Corporation
Done
Datasheet
Description
MODULAR TYPE
1.824 INCH L X 2.875 INCH W X 1.937 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
LEXAN[R] HOUSING MATERIAL
2 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 1
PRIMARY SCREW SIZE 3/16 INCH HEX
SECONDARY SCREW SIZE 3/16 INCH HEX
PDC MODEL
MODULAR TYPE
1.824 INCH L X 2.875 INCH W X 1.937 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
LEXAN[R] HOUSING MATERIAL
2 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 1
PRIMARY SCREW SIZE 3/16 INCH HEX
SECONDARY SCREW SIZE 3/16 INCH HEX
PDC MODEL
MODULAR TYPE
1.824 INCH L X 2.875 INCH W X 1.937 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
175 AMPERE CURRENT RATING
90 DEG C TEMPERATURE RATING
LEXAN[R] HOUSING MATERIAL
2 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated