ILSCO Corporation Power Distribution Block LDB-112A-350

Description
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY) LDB MODEL
Datasheet
Description
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY) LDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - LDB-112A-350 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
LDB-112A-350
Power Distribution Block LDB-112A-350
MODULAR TYPE 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING CLEAR COVER TYPE 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE SNAPBLOC[R] BRAND HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY) LDB MODEL
  • MODULAR TYPE
  • 3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • CLEAR COVER TYPE
  • 90 DEG C TEMPERATURE RATING
  • ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 12 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • SNAPBLOC[R] BRAND
  • HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY)
  • LDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number LDB-112A-350
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.913 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Actuator terminal block - 2000-5310/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers