ILSCO CorporationPower Distribution BlockLDA-11-500
Description
MODULAR TYPE
3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
380 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
SNAPBLOC[R] BRAND
HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
LDA MODEL
ILSCO Corporation
Done
Datasheet
Description
MODULAR TYPE
3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
380 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
SNAPBLOC[R] BRAND
HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
LDA MODEL
MODULAR TYPE
3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
380 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
1 SECONDARY OPENINGS PER POLE
1 PRIMARY OPENINGS PER POLE
SNAPBLOC[R] BRAND
HEX SIZE 3/8 INCH (PRIMARY), 3/8 INCH (SECONDARY)
LDA MODEL
MODULAR TYPE
3 INCH L X 5-1/2 INCH W X 3-7/16 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA APPROVAL
600 V VOLTAGE RATING
380 AMPERE CURRENT RATING
CLEAR COVER TYPE
90 DEG C TEMPERATURE RATING
ELECTRO-TIN PLATED 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL