ILSCO CorporationPower Distribution BlockPDH-22-500-2
Description
STANDARD TYPE
5.85 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
760 AMPERE CURRENT RATING
C-6-2 COVER TYPE
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 2
PRIMARY SCREW SIZE 3/8 INCH HEX
SECONDARY SCREW SIZE 3/8 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
ILSCO Corporation
Done
Datasheet
Description
STANDARD TYPE
5.85 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
760 AMPERE CURRENT RATING
C-6-2 COVER TYPE
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 2
PRIMARY SCREW SIZE 3/8 INCH HEX
SECONDARY SCREW SIZE 3/8 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
STANDARD TYPE
5.85 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
760 AMPERE CURRENT RATING
C-6-2 COVER TYPE
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 2
PRIMARY SCREW SIZE 3/8 INCH HEX
SECONDARY SCREW SIZE 3/8 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)
PDH MODEL
STANDARD TYPE
5.85 INCH L X 5.5 INCH W X 3.12 INCH H SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL 1059, CSA, CE APPROVAL
600 VAC/VDC VOLTAGE RATING
760 AMPERE CURRENT RATING
C-6-2 COVER TYPE
90 DEG C TEMPERATURE RATING
2 POLE(S)
ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
4 AWG TO 500 KCMIL SECONDARY OPENING WIRE SIZE
4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
2 SECONDARY OPENINGS PER POLE
2 PRIMARY OPENINGS PER POLE
ILSCO[R] BRAND
PACKAGING QUANTITY 2
PRIMARY SCREW SIZE 3/8 INCH HEX
SECONDARY SCREW SIZE 3/8 INCH HEX
SHORT CIRCUIT RATING 100 KILOAMPERE (RMS SYMMETRICAL)