ILSCO Corporation Power Distribution Block PDS-11-UU-3

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL M6 X 15 MM SECONDARY OPENING WIRE SIZE M6 X 15 MM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL M6 X 15 MM SECONDARY OPENING WIRE SIZE M6 X 15 MM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-UU-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-UU-3
Power Distribution Block PDS-11-UU-3
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 200 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL M6 X 15 MM SECONDARY OPENING WIRE SIZE M6 X 15 MM PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 200 AMPERE CURRENT RATING
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • M6 X 15 MM SECONDARY OPENING WIRE SIZE
  • M6 X 15 MM PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-UU-3
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
High and Medium-Power Terminal Blocks - HP-ATA-115-4-XXP - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
View Details