ILSCO Corporation Power Distribution Block PDA-14-2/0-1

Description
ADDER, MODULAR TYPE 2.88 INCH W X 1.94 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY) PDA MODEL
Datasheet
Description
ADDER, MODULAR TYPE 2.88 INCH W X 1.94 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY) PDA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDA-14-2/0-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDA-14-2/0-1
Power Distribution Block PDA-14-2/0-1
ADDER, MODULAR TYPE 2.88 INCH W X 1.94 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 4 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY) PDA MODEL
  • ADDER, MODULAR TYPE
  • 2.88 INCH W X 1.94 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 175 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 14 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 4 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY)
  • PDA MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDA-14-2/0-1
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 5
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.902 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Barrier Strips - 1-1437653-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 8
View Details
3 suppliers
Fuse terminal block - 2002-1711/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details