ILSCO Corporation Above Grade Connector PED-6-2/0-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.46 INCH L X 0.56 INCH W X 0.73 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 14 TO 2/0 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 3/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.46 INCH L X 0.56 INCH W X 0.73 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 14 TO 2/0 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 3/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PED-6-2/0-Z - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PED-6-2/0-Z
Above Grade Connector PED-6-2/0-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 5.46 INCH L X 0.56 INCH W X 0.73 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 14 TO 2/0 AWG CONDUCTOR SIZE 6 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 3/16 INCH HEX TAP TYPE PEDESTAL BAR TEMPERATURE RATING 90 DEG C PED-Z MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 5.46 INCH L X 0.56 INCH W X 0.73 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 14 TO 2/0 AWG CONDUCTOR SIZE
  • 6 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW SIZE 3/16 INCH HEX
  • TAP TYPE PEDESTAL BAR
  • TEMPERATURE RATING 90 DEG C
  • PED-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-6-2/0-Z
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437418-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 3
View Details
3 suppliers
Terminal Block for 5 Wire Cable - 82010041 - Interpower
Specs
Operating Temperature -50 to 160 C (-58 to 320 F)
# of Contacts 5
Body Material Polyamide 6.6HT
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-16D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 16
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Through terminal block - 2004-1302 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers