ILSCO Corporation Power Distribution Block PDB-16-2/0-2

Description
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 12 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
Datasheet
Description
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 12 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDB-16-2/0-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDB-16-2/0-2
Power Distribution Block PDB-16-2/0-2
STANDARD TYPE 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 175 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 2 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 12 TO 2/0 AWG PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
  • STANDARD TYPE
  • 3-13/32 INCH L X 4 INCH W X 2-5/8 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 175 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 2 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 12 TO 2/0 AWG PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • HEX SIZE 3/16 INCH (PRIMARY), SLOT (SECONDARY)
  • PDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDB-16-2/0-2
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Single Row and Tri-Barrier Blocks - FTB-707-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals ROHS
View Details
Type 94.72 - Screw terminal (Plate clamp) socket - 9472 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
IEC 1-Ckt Feed-Through Blk 16mm - 1492-J16-OR - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Block Type Single Feed Through
View Details