ILSCO Corporation Power Distribution Block PDS-11-KK-1

Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
Description
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDS-11-KK-1 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDS-11-KK-1
Power Distribution Block PDS-11-KK-1
STANDARD TYPE UL, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING TIN PLATED COPPER CONNECTOR MATERIAL 3/8 INCH-16 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE 1 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 4 PDS MODEL
  • STANDARD TYPE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • TIN PLATED COPPER CONNECTOR MATERIAL
  • 3/8 INCH-16 TPI X 1 3/16 INCH L STUD SECONDARY OPENING WIRE SIZE
  • 3/8 INCH-16 TPI X 1 3/16 INCH L STUD PRIMARY OPENING WIRE SIZE
  • 1 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 4
  • PDS MODEL
Supplier's Site

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDS-11-KK-1
Product Name Power Distribution Block
Terminal Block Type Power Distribution Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.212 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Component Terminal Block with Diode - 2001-1311/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-03A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 3
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers