ILSCO Corporation Above Grade Connector PED-4-500-X

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.75 INCH L X 1 INCH W X 1.625 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 500 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 450 LB-INCH PED-X MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.75 INCH L X 1 INCH W X 1.625 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 500 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 450 LB-INCH PED-X MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PED-4-500-X - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PED-4-500-X
Above Grade Connector PED-4-500-X
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.75 INCH L X 1 INCH W X 1.625 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL 10 AWG TO 500 KCMIL CONDUCTOR SIZE PLASTISOL INSULATED INSULATION TYPE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE PEDESTAL BAR TORQUE RATING 450 LB-INCH PED-X MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4.75 INCH L X 1 INCH W X 1.625 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • 10 AWG TO 500 KCMIL CONDUCTOR SIZE
  • PLASTISOL INSULATED INSULATION TYPE
  • 4 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW SIZE 5/16 INCH HEX
  • TAP TYPE PEDESTAL BAR
  • TORQUE RATING 450 LB-INCH
  • PED-X MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-4-500-X
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2223.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 14 AWG
View Details
Triple-deck terminal block - Through terminal block - 2000-3203 - WAGO
Specs
Mounting Options 15 mm DIN Rail; 35 mm DIN Rail; DIN-rail 35 x 15 DIN-rail 35 x 7.5
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details