ILSCO Corporation Above Grade Connector PED-4-350-CP-Z

Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.812 INCH L X 3.375 INCH W X 2.495 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE INSULATED PED-Z MODEL
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.812 INCH L X 3.375 INCH W X 2.495 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE INSULATED PED-Z MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Above Grade Connector - PED-4-350-CP-Z - ILSCO Corporation
Cincinnati, OH, USA
Above Grade Connector
PED-4-350-CP-Z
Above Grade Connector PED-4-350-CP-Z
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 4.812 INCH L X 3.375 INCH W X 2.495 INCH H SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 10 AWG TO 350 KCMIL CONDUCTOR SIZE 4 TERMINAL(S) SINGLE ROW TERMINAL CONFIGURATION ROHS COMPLIANT VOLTAGE RATING 600 V SCREW SIZE 5/16 INCH HEX TAP TYPE INSULATED PED-Z MODEL
  • HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 4.812 INCH L X 3.375 INCH W X 2.495 INCH H SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 10 AWG TO 350 KCMIL CONDUCTOR SIZE
  • 4 TERMINAL(S)
  • SINGLE ROW TERMINAL CONFIGURATION
  • ROHS COMPLIANT
  • VOLTAGE RATING 600 V
  • SCREW SIZE 5/16 INCH HEX
  • TAP TYPE INSULATED
  • PED-Z MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PED-4-350-CP-Z
Product Name Above Grade Connector
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
PCB Terminal Blocks with Wire Guard - PSMXX0M5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2004-1306 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers