HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
5.5 INCH L X 0.75 INCH W X 1 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
6 TO 4/0 AWG CONDUCTOR SIZE
6 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
ROHS COMPLIANT
VOLTAGE RATING 600 V
SCREW SIZE 5/16 INCH HEX
TAP TYPE PEDESTAL BAR
TEMPERATURE RATING 90 DEG C
PED-Z MODEL
ILSCO Corporation
Done
Datasheet
Description
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
5.5 INCH L X 0.75 INCH W X 1 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
6 TO 4/0 AWG CONDUCTOR SIZE
6 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
ROHS COMPLIANT
VOLTAGE RATING 600 V
SCREW SIZE 5/16 INCH HEX
TAP TYPE PEDESTAL BAR
TEMPERATURE RATING 90 DEG C
PED-Z MODEL
HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
5.5 INCH L X 0.75 INCH W X 1 INCH H SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
6 TO 4/0 AWG CONDUCTOR SIZE
6 TERMINAL(S)
SINGLE ROW TERMINAL CONFIGURATION
ROHS COMPLIANT
VOLTAGE RATING 600 V
SCREW SIZE 5/16 INCH HEX
TAP TYPE PEDESTAL BAR
TEMPERATURE RATING 90 DEG C
PED-Z MODEL