ILSCO Corporation Power Distribution Block PDB-112A-350-3

Description
STANDARD TYPE 5 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
Description
STANDARD TYPE 5 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Distribution Block PDB-112A-350-3 from Ilsco is designed for efficient electrical distribution. It features a compact size of 5 inches in length, 4 inches in width, and 2.625 inches in height. The block is constructed from high-strength 6061-T6 aluminum alloy with electro-tin plating, ensuring durability and corrosion resistance. It supports a voltage rating of 600 V and a current rating of 310 A, making it suitable for various applications.

This model accommodates wire sizes ranging from 6 AWG to 350 KCMIL for primary openings and 14 to 4 AWG for secondary openings, with 12 secondary openings and 1 primary opening per pole. The hex size for primary connections is 3/8 inch, while secondary connections utilize a slot design. The product is UL 1059 and CSA approved, ensuring compliance with industry standards.

Datasheet Summary
Powered by GS/AI

The Power Distribution Block PDB-112A-350-3 from Ilsco is designed for efficient electrical distribution. It features a compact size of 5 inches in length, 4 inches in width, and 2.625 inches in height. The block is constructed from high-strength 6061-T6 aluminum alloy with electro-tin plating, ensuring durability and corrosion resistance. It supports a voltage rating of 600 V and a current rating of 310 A, making it suitable for various applications.

This model accommodates wire sizes ranging from 6 AWG to 350 KCMIL for primary openings and 14 to 4 AWG for secondary openings, with 12 secondary openings and 1 primary opening per pole. The hex size for primary connections is 3/8 inch, while secondary connections utilize a slot design. The product is UL 1059 and CSA approved, ensuring compliance with industry standards.

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDB-112A-350-3 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDB-112A-350-3
Power Distribution Block PDB-112A-350-3
STANDARD TYPE 5 INCH L X 4 INCH W X 2-5/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 310 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING 3 POLE(S) ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 4 AWG SECONDARY OPENING WIRE SIZE 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE 12 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY) PDB MODEL
  • STANDARD TYPE
  • 5 INCH L X 4 INCH W X 2-5/8 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 310 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • 3 POLE(S)
  • ELECTRO-TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 4 AWG SECONDARY OPENING WIRE SIZE
  • 6 AWG TO 350 KCMIL PRIMARY OPENING WIRE SIZE
  • 12 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • HEX SIZE 3/8 INCH (PRIMARY), SLOT (SECONDARY)
  • PDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDB-112A-350-3
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MSBXX002 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Double-deck terminal block - Through terminal block - 2000-2239 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers