ILSCO Corporation Power Distribution Block PDB-16-500-2

Description
STANDARD TYPE 5 11/16 INCH L X 5 1/2 INCH W X 3 1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING VALOX[R] HOUSING MATERIAL 2 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX PDB MODEL
Datasheet
Description
STANDARD TYPE 5 11/16 INCH L X 5 1/2 INCH W X 3 1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING VALOX[R] HOUSING MATERIAL 2 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX PDB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - PDB-16-500-2 - ILSCO Corporation
Cincinnati, OH, USA
Power Distribution Block
PDB-16-500-2
Power Distribution Block PDB-16-500-2
STANDARD TYPE 5 11/16 INCH L X 5 1/2 INCH W X 3 1/2 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 1059, CSA APPROVAL 600 V VOLTAGE RATING 380 AMPERE CURRENT RATING 90 DEG C TEMPERATURE RATING VALOX[R] HOUSING MATERIAL 2 POLE(S) ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE 6 SECONDARY OPENINGS PER POLE 1 PRIMARY OPENINGS PER POLE ILSCO[R] BRAND PACKAGING QUANTITY 1 PRIMARY SCREW SIZE 3/8 INCH HEX SECONDARY SCREW SIZE 3/16 INCH HEX PDB MODEL
  • STANDARD TYPE
  • 5 11/16 INCH L X 5 1/2 INCH W X 3 1/2 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 1059, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 380 AMPERE CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • VALOX[R] HOUSING MATERIAL
  • 2 POLE(S)
  • ELECTRO TIN PLATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY CONNECTOR MATERIAL
  • 14 TO 2/0 AWG SECONDARY OPENING WIRE SIZE
  • 4 AWG TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • 6 SECONDARY OPENINGS PER POLE
  • 1 PRIMARY OPENINGS PER POLE
  • ILSCO[R] BRAND
  • PACKAGING QUANTITY 1
  • PRIMARY SCREW SIZE 3/8 INCH HEX
  • SECONDARY SCREW SIZE 3/16 INCH HEX
  • PDB MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Terminal Blocks
Product Number PDB-16-500-2
Product Name Power Distribution Block
Operating Temperature 90 C (194 F)
Terminal Block Type Power Distribution Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIMXX0V5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flange Screws
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details